EN
  • EN
  • DE

RM06JTN750

Part No RM06JTN750
Manufacturer TA-I
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974583-RM06JTN750
Categories OEM Parts(O-R)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM06JTN750 CAD Model

Description

The RM06JTN750 is a thick film chip resistor manufactured by TA-I Technology. This resistor is designed for general-purpose applications in electronic circuits, providing stable and reliable resistance in a compact surface-mount package. It is commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer electronics: Smartphones, tablets, and wearable devices.
  • Industrial equipment: Control systems, sensors, and power supplies.
  • Automotive electronics: Engine control units, lighting systems, and infotainment systems.
  • Medical devices: Patient monitoring equipment, diagnostic tools, and imaging systems.
  • Power supplies: Voltage dividers and current limiting.

Features:

  • Resistance Value: 75 Ohms.
  • Tolerance: 5%.
  • Power Rating: 0.1 Watts.
  • Temperature Coefficient: ±200 ppm/°C.
  • Package Size: 0603 (1.6mm x 0.8mm).
  • Termination: Lead-free solder termination.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Compact Size: The small 0603 package size saves valuable board space.
  • Stable Resistance: Thick film technology ensures stable resistance over a wide temperature range.
  • Reliable Performance: High-quality materials and manufacturing processes guarantee reliable performance.
  • Cost-Effective: The RM06JTN750 offers a cost-effective solution for general-purpose resistor applications.
  • Easy to Solder: Lead-free solder termination simplifies the soldering process.

Additional Details:

The RM06JTN750 resistor is manufactured using a thick film process, where a resistive paste is screen-printed onto a ceramic substrate. The resistor is then fired at high temperature to create a durable and stable resistive element. The resistor is terminated with a lead-free solderable coating for easy surface-mount assembly. It is important to consider the power rating and temperature coefficient of the resistor when selecting it for a particular application. Operating the resistor beyond its rated power can lead to overheating and failure. The temperature coefficient specifies the change in resistance per degree Celsius change in temperature. Proper placement and soldering techniques are essential for ensuring reliable performance of the resistor.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
142,860+ $0.0007 $100.0020
214,290+ $0.0007 $150.0030
333,335+ $0.0006 $200.0010
416,670+ $0.0006 $250.0020
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,860 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess