EN
  • EN
  • DE

SM8951AC25JP

Part No SM8951AC25JP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327321-SM8951AC25JP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8951AC25JP CAD Model

Description

The SM8951AC25JP is a microcontroller manufactured by SyncMOS. It belongs to the SM8951 series, which is based on the 8051 architecture. This microcontroller is designed for embedded systems applications requiring efficient processing and low power consumption.

Applications

  • Industrial Control Systems: Used in various industrial automation and control equipment.
  • Consumer Electronics: Integrated into devices like remote controls, toys, and small appliances.
  • Instrumentation: Employed in data acquisition systems and measurement instruments.
  • Motor Control: Suitable for controlling small motors and actuators.
  • Security Systems: Used in alarm systems and access control devices.

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set for easy programming.
  • 25 MHz Clock Speed: Operates at a clock frequency of 25 MHz, providing ample processing power for many applications.
  • On-Chip Flash Memory: Includes flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Provides internal RAM for data storage and manipulation.
  • Timers/Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial Communication: Supports serial communication interfaces like UART for connecting to other devices.
  • I/O Ports: Offers multiple programmable I/O ports for interfacing with external hardware.
  • Interrupts: Supports multiple interrupt sources for responding to external events.

Benefits

  • Easy to Program: The 8051 architecture is well-documented and supported by numerous development tools.
  • Versatile: Suitable for a wide range of embedded systems applications.
  • Reliable: Designed for stable and reliable operation in harsh environments.
  • Cost-Effective: Provides a good balance of performance and price.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.

Additional Details

The SM8951AC25JP typically requires a power supply voltage of 5V. It is available in various package types, including DIP and PLCC. The specific package type can influence the operating temperature range and soldering requirements. It includes a watchdog timer for ensuring system stability.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess