The SPP3413W is an N-Channel enhancement mode power MOSFET from SYNC POWER Crop. This device is designed for high-efficiency switching applications, providing low on-resistance and fast switching speeds. Its primary function is to control current flow in various electronic circuits, typically in power supplies, DC-DC converters, and motor control systems.
Applications
- Synchronous Rectification in DC-DC converters
- Power Management in portable devices
- Motor control circuits
- LED lighting
- Load switch
Features
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- High Switching Speed
- Avalanche Rated
- Simple Drive Requirement
- Surface Mount Package (SOP-8)
Benefits
- High Efficiency: Low RDS(on) minimizes power loss and heat generation, resulting in higher energy efficiency.
- Fast Switching: High switching speed reduces switching losses, further contributing to efficiency.
- Compact Design: The surface mount package enables smaller and lighter designs, making it suitable for portable devices.
- Simplified Circuitry: The device's drive requirements are relatively simple, reducing component count and cost.
- Enhanced Reliability: Avalanche rating provides protection against voltage transients, improving overall system reliability.
Technical Specifications
The SPP3413W features a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating which depends on temperature. The on-resistance (RDS(on)) is very low. The device typically comes in a SOP-8 package.
The SPP3413W's low on-resistance and fast switching speed make it a good choice for applications requiring high efficiency and compact size, such as power supplies, battery chargers, and motor control circuits. Its robust design and avalanche rating ensure reliable performance in demanding environments. It is often utilized in synchronous rectification topologies to enhance DC-DC converter efficiency.