EN
  • EN
  • DE

SP6850AS26RG

Part No SP6850AS26RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description Green-Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SYNC POWER Crop
Win Source Part Number 1257589-SP6850AS26RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6850AS26RG CAD Model

Description

The SP6850AS26RG is a synchronous step-down DC-DC converter manufactured by SYNC POWER Crop. This converter is designed to provide efficient and regulated power to various electronic devices, offering high performance and compact size.

Applications:

  • Point-of-Load (POL) Regulation: Provides regulated power to specific components in a system.
  • Portable Devices: Used in smartphones, tablets, and other portable devices.
  • Solid-State Drives (SSDs): Powers SSDs with stable and efficient voltage.
  • Network Equipment: Provides power to routers, switches, and other network devices.
  • Industrial Control Systems: Used in industrial automation and control equipment.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • High Efficiency: Delivers high efficiency, reducing power losses and heat generation.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the converter and the load from overvoltage conditions.
  • Thermal Shutdown: Shuts down the converter in case of overheating.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • High Efficiency: Reduces power losses and heat generation, improving system efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation.
  • Compact Design: Small package size enables integration into miniaturized devices.
  • Protection Features: Overcurrent, overvoltage, and thermal shutdown features protect the converter and the load.

Additional Details:

The SP6850AS26RG operates by switching the input voltage at a high frequency and using synchronous rectification to efficiently convert the voltage to the desired output level. The device's key parameters include its input voltage range, output voltage range, output current capability, and switching frequency. The datasheet provides detailed information on these parameters, as well as the device's operating temperature range and other specifications. The package is a surface-mount type, facilitating automated assembly processes.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,425 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess