Products specifications Report Issue?

Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert Mini XLR
Mounting Type Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Fastening Type Latch Lock
Orientation Keyed
Primary Material Plastic
Shell Material Thermoplastic
Contact Finish - Mating Tin
Color Black
Features Board Guide
Current Rating (Amps) 5A
Ultra Librarian 3D Model Ultra Librarian TRAPC4MSX CAD Model

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 6POS 1.27MM
Lowest to $0.7447
ECAD model for 20021121-00006C1LF
AVX Corporation
CONN MICRO SD CARD R/A SMD
Lowest to $5.2156
ECAD model for 045138008100858+
TE Connectivity
CONN FPC BOTTOM 31POS 0.3MM R/A
Need more? Email Us
ECAD model for 3-2328724-1
TE Connectivity
CONN QC RCPT 14-18AWG 0.250
Need more? Email Us
ECAD model for 42845-1
TE Connectivity
5W MPQ+MQS SOC HSG
Need more? Email Us
ECAD model for 1379217-2
Molex, LLC
CONN FFC FPC 14POS 0.5MM R/A
Lowest to $0.2069
ECAD model for 5034801400
Molex, LLC
CONN PLUG 20POS SMD GOLD
Lowest to $0.2138
ECAD model for 5052742040
TE Connectivity
CONN CARDEDGE HSG 56POS .156 BLK
Need more? Email Us
ECAD model for 583859-1
TE Connectivity
CONN CARDEDGE HSG 30POS .100 BLK
Need more? Email Us
ECAD model for 583718-3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention