EN
  • EN
  • DE

M74HCT573B1

Part No M74HCT573B1
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D-TYPE 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 19ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 073044-M74HCT573B1
Ultra Librarian 3D Model Ultra Librarian M74HCT573B1 CAD Model

Description

Product Overview: M74HCT573B1 - STMicroelectronics

The M74HCT573B1 is a high-performance integrated circuit produced by the renowned semiconductor manufacturer, STMicroelectronics. Designed for advanced electronic applications, this device is an octal transparent latch with 3-state outputs that belongs to the HCT family. It is particularly suitable for interfacing with 5V systems and can also interface with standard CMOS integrated circuits when operating in the 4.5V to 5.5V range.

Key Features:

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • IC Output Current: 6mA
  • Propagation Delay Time: 18ns
  • Package / Case: DIP-20

Performance and Applications:

The M74HCT573B1 is characterized by its high speed and low power consumption, making it an ideal choice for a wide range of applications. With its fast propagation delay time, it ensures rapid data flow and improved performance in systems requiring efficient data management. The device is commonly used in data storage, communication systems, computers, and other digital applications that require high-speed data transfer and temporary data storage.

Compatibility and Quality:

STMicroelectronics' commitment to quality is evident in the M74HCT573B1, which is fabricated with silicon gate CMOS technology. This technology provides a robust and reliable solution that is compatible with all industry standards. The latch is also equipped with bus hold circuitry, which eliminates the need for external pull-up resistors and ensures stable operation.

Environmental and Safety Standards:

The M74HCT573B1 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This commitment to sustainability makes it a safe choice for both consumers and the environment.

Overall, the M74HCT573B1 from STMicroelectronics is a versatile and reliable solution for designers looking for a high-quality octal transparent latch with 3-state outputs. Its performance, compatibility, and adherence to environmental standards make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess