Products specifications

Connector Type Plug, Female Sockets
Number of Positions 3
Shell Size - Insert Mini XLR
Mounting Type Free Hanging (In-Line)
Termination Solder
Fastening Type Latch Lock
Orientation Keyed
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Chrome
Contact Finish - Mating Silver
Color Black
Features Backshell, Cable Clamp, Strain Relief
Shielding Shielded
Current Rating (Amps) 5A
Voltage Rating 125VAC
Cable Opening 0.065" ~ 0.155" (1.65mm ~ 3.94mm)
Temperature Range - Operating -55°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609964-TA3FBX
Ultra Librarian 3D Model Ultra Librarian TA3FBX CAD Model

You May Also Be Interested in

ITT Cannon, LLC
KPSE 6C 6#20 SKT PLUG / Position Circular Connector
Need more? Email Us
ECAD model for KPSE05-10-6SA206
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-28A
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-32U
Souriau-Sunbank by Eaton
CONN RCPT MALE 11POS GOLD CRIMP
Need more? Email Us
ECAD model for D38999/20JG11PA
Amphenol Industrial Operations
GT 37C 37#16(20-24) SKT PLUG / Position Circular Connector
Need more? Email Us
ECAD model for GTC06F28-21SZ-A24-A17
Littelfuse Inc.
CONN PLUG FMALE 4POS SCREW
Need more? Email Us
ECAD model for 1253
B3F
Switchcraft Inc.
CONN PLUG FMALE XLR 3POS SOLDER / 3 Position Circular Connector Plug, Female Sockets Solder Cup
Lowest to $0.1695
ECAD model for B3F
ITT Cannon, LLC
CA3102EP24-22PBF80A152 / Position Circular Connector
Need more? Email Us
ECAD model for CA3102EP24-22PBF80A152
B4F
Switchcraft Inc.
CONN PLUG FMALE XLR 4POS SOLDER
Lowest to $35.4347
ECAD model for B4F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention