Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Switchcraft Inc.
Series Q-G® B
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert XLR
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Termination Solder Cup
Fastening Type Latch Lock
Orientation Keyed
Primary Material Metal
Shell Material Stainless Steel
Contact Finish - Mating Silver
Color Silver
Features Ground
Current Rating (Amps) 10A
Voltage Rating 125VAC
Contact Material Phosphor Bronze
Insert Material Polyester
Applications Audio, Instrumentation
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 568104-B4F
Ultra Librarian 3D Model Ultra Librarian B4F CAD Model

Description

The Q-G® B 568104-B4F is a circular connector assembly designed for audio and instrumentation applications.

  • Connector Type: Plug with Female Sockets
  • Termination: Solder Cup
  • Positions: 4
  • Color: Silver
  • Grounded: Yes
  • Lockable: Latch Lock
  • Voltage Rating: 125VAC
  • Current Rating: 10A
  • Mounting: Panel Mount
  • Package: Bulk (50 pcs)
  • Shell Material: Stainless Steel
  • Insert Material: Polyester
  • Contact Finish: Silver

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT MALE 11POS GOLD CRIMP
Need more? Email Us
ECAD model for D38999/20JG11PA
Amphenol Industrial Operations
GT 37C 37#16(20-24) SKT PLUG / Position Circular Connector
Need more? Email Us
ECAD model for GTC06F28-21SZ-A24-A17
Littelfuse Inc.
CONN PLUG FMALE 4POS SCREW
Need more? Email Us
ECAD model for 1253
Neutik
NC3FAAV-0 Fiber Optic Connectors
Need more? Email Us
ECAD model for NC3FAAV-0
Souriau-Sunbank by Eaton
8LT 14C MIXED QUAD PIN PLUG / Position Circular Connector
Need more? Email Us
ECAD model for 8LT5Q19F84PC408
B3F
Switchcraft Inc.
CONN PLUG FMALE XLR 3POS SOLDER / 3 Position Circular Connector Plug, Female Sockets Solder Cup
Lowest to €0.1539
ECAD model for B3F
ITT Cannon, LLC
Need more? Email Us
ECAD model for 031-1059-002
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-18U
Souriau-Sunbank by Eaton
MILDTL 38999 III PLUG
Need more? Email Us
ECAD model for D38999/26KE2SB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €32.1783 €64.3565
4+ €26.4026 €105.6106
6+ €25.5776 €153.4658
8+ €24.7525 €198.0203
10+ €23.9274 €239.2744
13+ €21.4522 €278.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 495 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention