EN
  • EN
  • DE

S4263

Part No S4263
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Switchcraft Inc.
Package Bulk
Diameter - Inside 0.317" (8.05mm)
Diameter - Outside 0.492" (12.50mm)
Diameter - Shoulder 0.370" (9.40mm)
Thickness - Overall 0.037" (0.94mm)
Length - Below Head 0.039" (0.99mm)
Other Names SC1869,S4263
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275025-S4263
Ultra Librarian 3D Model Ultra Librarian S4263 CAD Model

Description

The 1275025-S4263 is a washer-bushing, shoulder series from Switchcraft Inc.

  • Series: Washer-Bushing, Shoulder
  • Package Type: Bulk
  • Standard Package: 500
  • Overall Thickness: 0.037" (0.94mm)
  • Outside Diameter: 0.492" (12.50mm)
  • Inside Diameter: 0.317" (8.05mm)
  • Length Below Head: 0.039" (0.99mm)
  • Diameter Shoulder: 0.370" (9.40mm)
  • Thread/Screw/Hole Size: Not applicable
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 3926.90.4590
  • Availability: in the open market.

You May Also Be Interested in

Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791
Switchcraft Inc.
Lowest to $0.3213
Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 FIBRE
Need more? Email Us
Bivar Inc.
Need more? Email Us
TE Connectivity
WASHER FLAT #4 STEEL / #4 Flat Washer 0.032" (0.81mm) Thick Steel Zinc, Yellow Chromate
Lowest to $0.0620

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6713 $60.4170
210+ $0.5509 $115.6890
325+ $0.5336 $173.4200
450+ $0.5164 $232.3800
580+ $0.4992 $289.5360
775+ $0.4476 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess