Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers - Bushing, Shoulder
Mfr Keystone Electronics
Package Bulk
Product Status Active
Thread/Screw/Hole Size #6
Diameter - Inside 0.140" (3.56mm)
Diameter - Outside 0.290" (7.37mm)
Diameter - Shoulder 0.170" (4.32mm)
Thickness - Overall 0.234" (5.94mm)
Length - Below Head 0.188" (4.78mm) 3/16"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 855607-3104
Ultra Librarian 3D Model Ultra Librarian 3104 CAD Model

Description

The 855607-3104 washer bushing is a versatile and reliable hardware accessory from Keystone Electronics.

  • Material: Nylon
  • Overall Thickness: 0.234" (5.94mm)
  • Outside Diameter: 0.290" (7.37mm)
  • Inside Diameter: 0.140" (3.56mm)
  • Length Below Head: 0.188" (4.78mm)
  • Thread/Screw/Hole Size: #6
  • Application: Fasteners and accessories
  • Status: Active
  • Standard Package: 100 pieces

You May Also Be Interested in

Essentra Components
SHOULDER WASHER .639 ID .788 OD / Shoulder Washer Thick Nylon
Need more? Email Us
ECAD model for 12SWS3029
Essentra Components
SHOULDER WASHER, NATURAL,.472 IN / Shoulder Washer Thick Nylon
Need more? Email Us
ECAD model for FBM1110A
Essentra Components
SHOULDER WASHER .263 ID .687 OD / Shoulder Washer 0.046" (1.17mm) Thick Nylon
Lowest to $0.1166
ECAD model for 12SWS2512
Bivar Inc.
Need more? Email Us
ECAD model for SW-125-140
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791
ECAD model for 3054
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.6478
ECAD model for 7682
Keystone Electronics
WASHER SHOULDER #2 NYLON / #2 Shoulder Washer 0.234" (5.94mm) Thick Nylon
Need more? Email Us
ECAD model for 3101
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
ECAD model for 3055
Bivar Inc.
Need more? Email Us
ECAD model for SW-032-135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention