EN
  • EN
  • DE

SSFW38-C

Part No SSFW38-C
Manufacturer Panduit Corp
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Type Flat
Thread/Screw/Hole Size 3/8"
Diameter - Inside 0.375" (9.53mm) 3/8"
Material Stainless Steel
Base Product Number SSFW38
Other Names -3255-SSFW38-C,07498310509
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.22.0000
Win Source Part Number 1275022-SSFW38-C
Ultra Librarian 3D Model Ultra Librarian SSFW38-C CAD Model

Description

The SSFW38-C is a stainless steel cable tie with a weather-resistant coating, manufactured by Panduit Corp. It is designed for use in harsh outdoor environments and corrosive conditions. The weather-resistant coating provides an extra layer of protection against UV radiation, salt spray, and other environmental factors, extending the life of the cable tie and ensuring reliable performance. This cable tie is ideal for securing cables, wires, and hoses in demanding applications where durability and longevity are essential.

Applications

  • Outdoor installations
  • Marine environments
  • Telecommunications infrastructure
  • Renewable energy projects (solar and wind farms)
  • Transportation industries (rail, automotive)
  • Industrial environments with exposure to chemicals

Features

  • Stainless steel construction (Type 316)
  • Width: 0.31 inches (7.9 mm)
  • Length: 14.5 inches (368 mm)
  • Minimum loop tensile strength: 100 lbs (445 N)
  • Operating temperature: -80°C to 138°C (-112°F to 280°F)
  • Weather-resistant coating (halogen-free)
  • Self-locking mechanism
  • Rounded edges for safety

Benefits

  • Enhanced weather resistance, ensuring long-lasting performance in outdoor environments.
  • Superior corrosion resistance due to the Type 316 stainless steel construction.
  • High tensile strength provides secure bundling of cables and wires.
  • Wide operating temperature range allows for use in various climates.
  • Self-locking mechanism enables quick and easy installation.
  • Rounded edges prevent damage to cables and enhance worker safety.
  • Halogen-free coating minimizes environmental impact.

Additional Details

The SSFW38-C cable tie is constructed from Type 316 stainless steel, which offers superior corrosion resistance compared to Type 304 stainless steel, particularly in marine and chemical environments. The weather-resistant coating is designed to withstand prolonged exposure to UV radiation, salt spray, and other harsh environmental factors. The self-locking head ensures a secure and reliable hold, even under vibration and stress. This cable tie is suitable for bundling cables with a maximum diameter of approximately 4 inches. It is commonly used in applications where long-term reliability and resistance to degradation are critical. The product is available in various packaging options. The SSFW38-C meets industry standards for cable ties and is designed for long-term performance. Its robust construction and weather-resistant coating make it an excellent choice for demanding outdoor applications. The smooth, rounded edges of the cable tie prevent damage to cable insulation and minimize the risk of injury during installation. The cable tie is easy to install, requiring no special tools.

You May Also Be Interested in

Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Essentra Components
SHOULDER WASHER .312 ID .750 OD / Shoulder Washer Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
TE Connectivity
WASHER FLAT #4 STEEL / #4 Flat Washer 0.032" (0.81mm) Thick Steel Zinc, Yellow Chromate
Lowest to $0.0620
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.0427
Bivar Inc.
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
TE Connectivity
WASHER SPLIT LOCK / Split Lock Washer Thick
Lowest to $0.0762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess