Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159056-CAT4137TD
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT4137TD CAD Model

Description

The CAT4137TD is a high-efficiency, constant current LED driver manufactured by Catalyst Semiconductor. It is designed to drive one or more LEDs in a variety of applications. This device integrates a boost converter with a current sink to provide a regulated current to the LEDs, ensuring consistent brightness and long lifespan.

Applications:

  • LED backlighting for LCD displays
  • General lighting applications
  • Automotive lighting
  • Portable lighting devices (flashlights, headlamps)
  • Decorative lighting

Features:

  • High efficiency boost converter: Optimizes power usage to extend battery life in portable applications.
  • Constant current regulation: Ensures consistent LED brightness regardless of variations in input voltage or LED forward voltage.
  • Wide input voltage range: Supports a variety of power sources.
  • Integrated current sink: Simplifies circuit design and reduces component count.
  • Overvoltage protection: Protects the LEDs from damage due to excessive voltage.
  • Short circuit protection: Prevents damage to the device in case of a short circuit.
  • Thermal shutdown: Protects the device from overheating.
  • Small package size: Allows for compact designs.

Benefits:

  • Extended battery life: The high efficiency of the boost converter minimizes power consumption, extending battery life in portable applications.
  • Consistent LED brightness: The constant current regulation ensures that the LEDs maintain a consistent brightness level, regardless of variations in input voltage or LED forward voltage.
  • Robust protection: The overvoltage, short circuit, and thermal shutdown features protect the device and the LEDs from damage.
  • Simplified circuit design: The integrated current sink simplifies circuit design and reduces component count, saving space and cost.
  • Versatile: Can be used in a wide variety of applications, from LED backlighting to general lighting.

Technical Specifications:

The CAT4137TD typically operates with an input voltage range of 2.5V to 5.5V. The output current is adjustable via an external resistor, allowing for precise control of LED brightness. The switching frequency of the boost converter is typically in the MHz range, which allows for the use of small external components. Detailed specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR LINEAR 120MA 14SSOP / LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Need more? Email Us
ECAD model for TLD1310ELXUMA1
Semtech Corporation
Lowest to $1.1902
ECAD model for SC606A
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 150MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Need more? Email Us
ECAD model for MP3367GR-P
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62D612FTG(O,EL)
Infineon Technologies
Resonant controller IC with PFC for LED driver
Lowest to $2.0433
ECAD model for ICL5101
Toshiba Semiconductor and Storage
Lowest to $4.3879
ECAD model for TB62D612FTG(O
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 16TSSOP
Need more? Email Us
ECAD model for MIC3231YTSE
SII Semiconductor Corporation
IC LED DRIVER RGLTR 23MA 10SON
Need more? Email Us
ECAD model for S-881300CPE-IPATFG
Maxim Integrated
2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Lowest to $1.9557
ECAD model for MAX16822AASA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2256 $51.6096
38+ $2.6467 $100.5746
59+ $2.5640 $151.2760
81+ $2.4813 $200.9853
105+ $2.3985 $251.8425
140+ $2.1504 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,499 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention