Products specifications

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Product Status Obsolete
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting Type Through Hole
Termination Solder
Features Board Guide, Board Lock
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1735104
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1735104-1-SI,A108940,2266-1735104-1
Standard Package 540
Win Source Part Number 1116214-1735104-1
Ultra Librarian 3D Model Ultra Librarian 1735104-1 CAD Model

Description

The TE Connectivity AMP Connectors 1735104-1-SI is a pluggable connector with 29 positions. TE Connectivity AMP Connectors manufactures the 1735104-1-SI.

  • Positions: 29
  • Features: Board Guide, Board Lock
  • Connector Type: SAS
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Status: Obsolete
  • Popularity: Low
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol Commercial Products
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $3.1081
ECAD model for UE76-A20-5000T
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $5.4112
ECAD model for MSTB 2,5/ 8-STF-5,08
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $19.3639
ECAD model for 2007262-1
Molex, LLC
CONN SFP RCPT W/CAGE 2X4 160P RA
Need more? Email Us
ECAD model for 0754545001
Amphenol FCI
CONN MINI HD SAS RCP CAGE 16P RA / Mini-SAS HD Next generation SAS storage interface
Lowest to $7.6364
ECAD model for 10112632-101LF
TE Connectivity
CONN SFP+ CAGE SLD PCB / Position SFP+ Cage Connector Solder Through Hole
Lowest to $3.8572
ECAD model for 2007194-1
Molex, LLC
CONN PCI 16X RCPT CAGE 136P RA
Need more? Email Us
ECAD model for 0755810002
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 51P SLD SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount
Lowest to $4.7520
ECAD model for FX15SC-51S-0.5SV
TE Connectivity
CONN MINI HD SAS RCPT 1X2 72P RA / 72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle
Lowest to $29.6050
ECAD model for 2227581-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention