EN
  • EN
  • DE

MAX1416AEUE+T

Part No MAX1416AEUE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701328-MAX1416AEUE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1416AEUE+T CAD Model

Description

Product Overview: MAX1416AEUE+T

The MAX1416AEUE+T is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide high-accuracy data conversion in a variety of applications. This ADC features a successive approximation register (SAR) architecture, ensuring a balance between speed and power efficiency, making it an excellent choice for battery-powered devices and remote sensing applications.

One of the standout features of the MAX1416AEUE+T is its integrated programmable gain amplifier (PGA), which offers gains ranging from 1 to 128. This allows for signal amplification of low-level inputs, making the device versatile for different signal ranges. The PGA, combined with the high-resolution ADC, enables precise measurements even in the presence of noise or small signal levels.

The device operates over a wide supply voltage range of 2.7V to 3.6V, which contributes to its flexibility in various system designs. Moreover, it boasts an impressive low power consumption, with a typical operating current of just 400µA at a 10Hz sampling rate, further extending battery life in portable applications.

Communication with microcontrollers or digital systems is facilitated through a serial peripheral interface (SPI), which allows for easy integration into existing designs. The MAX1416AEUE+T also features an internal oscillator, eliminating the need for external clock sources and simplifying the overall design process.

Additional functionalities include an on-chip temperature sensor and a 4.096V reference voltage, which provide added convenience for system monitoring and calibration. The device is packaged in a compact 16-pin TSSOP, making it suitable for space-constrained applications.

Overall, the MAX1416AEUE+T from Maxim Integrated is an ideal solution for precision data acquisition in medical instruments, industrial process control, and high-performance portable devices. Its combination of high resolution, low power consumption, and integrated features make it a powerful component for enhancing the accuracy and efficiency of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7782 $79.5564
4+ $32.6380 $130.5520
6+ $31.6181 $189.7086
8+ $30.5983 $244.7864
10+ $29.5784 $295.7840
14+ $26.5188 $371.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess