EN
  • EN
  • DE
  • IT

CN2B4LTED100J

Part No CN2B4LTED100J
Manufacturer KOA Speer
Catalog Resistor Networks, Arrays
Description Res -film Resistors-thick Film Chip Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072718-CN2B4LTED100J
Categories Resistor Networks,Arrays
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2B4LTED100J CAD Model

Description

The CN2B4LTED100J is a thick film resistor network manufactured by KOA Speer. It's designed for applications requiring multiple resistors in a single package, saving board space and reducing assembly costs. It is a convex type resistor array.

Applications

  • Voltage dividers
  • Current limiting arrays
  • Pull-up/pull-down resistor networks
  • Logic circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment

Features

  • Thick film resistor elements
  • Convex type surface mount package
  • Four isolated resistors in a single package
  • High reliability
  • Excellent stability
  • Lead-free termination

Benefits

  • Saves board space compared to using individual resistors.
  • Reduces component count and assembly costs.
  • Provides matched resistor characteristics for improved circuit performance.
  • Offers reliable performance in harsh environments.
  • Simplifies assembly process with surface mount technology.
  • Complies with environmental regulations due to lead-free termination.

Technical Specifications

  • Resistance Value: 10 Ohms
  • Tolerance: ±5%
  • Power Rating per Resistor: 0.063W
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Package: 0804 (convex)
  • Number of Resistors: 4 (isolated)

The CN2B4LTED100J from KOA Speer is a reliable and space-saving solution for applications requiring multiple resistors. Its four isolated resistors in a single package, stable performance, and lead-free construction make it an excellent choice for modern circuit designs. The 10-ohm resistance value with a 5% tolerance makes it suitable for a range of applications. The 0804 convex package simplifies assembly with automated pick-and-place equipment. The resistor network's ability to operate within a wide temperature range ensures reliable performance in diverse operating conditions.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess