EN
  • EN
  • DE
  • IT

CA-2185

Part No CA-2185
Manufacturer Tensility International Corp
Catalog Barrel - Power Cables
Description CABLE ASSY STR 2.1MM 6' 24 AWG / Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Power Cables
Mfr Tensility International Corp
Series CA
Package Bulk
Product Status Active
Connector Type 2.1mm ID, 5.5mm OD
Style Plug to Wire Leads
Length 6.0' (1.83m)
Cable Type Flat
Shielding Unshielded
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 865721-CA-2185
Ultra Librarian 3D Model Ultra Librarian CA-2185 CAD Model

Description

The Barrel Power Cables with Win Source Part Number 865721-CA-2185 are versatile and reliable cables that are commonly used in various electronic applications.

  • Connector Type: 2.1mm ID and 5.5mm OD
  • Length: 6.0 feet (1.83 meters)
  • Shape: Flat
  • Shielding: Unshielded
  • Style: Plug-to-wire leads
  • Manufacturer: Tensility International Corp
  • Status: Active

You May Also Be Interested in

Schurter Inc.
CBL ASSY 2.5MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.1MM JACK-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM JACK-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
SEALED DC POWER CABLE ASSY, 0.10 / Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
Tensility International Corp
CABLE ASSY STR 2.1MM 6' 24 AWG / Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Lowest to $75.9211
Tensility International Corp
CABLE ASSY STR 2.5MM 6' 24 AWG / Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Lowest to $0.6668
327
Adafruit Industries LLC
CBL ASSY 2.1MM JACK-PLG RND 4.9'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9211 $75.9211
2+ $62.2942 $124.5884
3+ $60.3476 $181.0428
4+ $58.4009 $233.6036
6+ $56.4542 $338.7252
7+ $50.6141 $354.2987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,904 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess