Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 770mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093443-STPS20H100CT
Family Name STPS20H100C
Introduction Date July 08, 2002
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20H100CT CAD Model

Description

STPS20H100CT Power Schottky Rectifier

The STPS20H100CT from STMicroelectronics is a high-performance, dual center-tap Schottky rectifier designed for applications that require efficient and reliable power supply conversion. This rectifier is housed in a TO-220AB package and is well-suited for switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), DC-to-DC converters, and freewheeling diodes in a variety of electronic circuits.

Key Features

  • High Junction Temperature: The STPS20H100CT operates at a junction temperature range of -40°C to +150°C, making it reliable in extreme conditions.
  • Low Forward Voltage Drop: It offers a low forward voltage drop (VF), which minimizes power loss and improves efficiency during operation.
  • High Surge Current Capability: This rectifier can handle high surge currents, ensuring robust performance during transient conditions.
  • Dual Diode Configuration: The center-tap configuration allows for flexibility in the design of both positive and negative output supplies in a single package.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-to-DC converters
  • Power management in portable devices
  • Automotive applications

Electrical Characteristics

The STPS20H100CT is characterized by a repetitive peak reverse voltage (VRRM) of 100V, and an average forward current (IF(AV)) of 20A at a case temperature of 135°C. Its low forward voltage drop ensures that the device operates with minimal losses, thus enhancing the overall efficiency of the power circuit in which it is used.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STPS20H100CT is no exception, as it is manufactured to the highest standards, ensuring consistent performance and longevity. It is RoHS compliant and meets various international standards, making it suitable for a wide range of industrial and commercial applications.

Whether you are designing a new power supply or looking to improve the efficiency of an existing one, the STPS20H100CT offers a combination of performance, reliability, and versatility that can help you achieve your design goals.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE GP 800V 36A D1
Need more? Email Us
ECAD model for MSAD36-08
Microsemi Corporation
DIODE MOD SCHOTTKY 100V 3MINIMOD
Need more? Email Us
ECAD model for FST63100
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTRR
Innovisionsemi
DIODE ARRAY SCHOTT 60V 15A TO262
Need more? Email Us
ECAD model for MBRB30H60CT-1H
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Microsemi Corporation
DIODE ARRAY 400MA 90V 14DIP
Need more? Email Us
ECAD model for MAD1106E3/TU
Vishay
DIODE ARR SCHOTT 60V 15A TO263AB
Need more? Email Us
ECAD model for MBRB30H60CTHE3_B/I
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3
Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9278 $51.0290
135+ $0.7613 $102.7755
205+ $0.7375 $151.1875
285+ $0.7137 $203.4045
365+ $0.6899 $251.8135
490+ $0.6185 $303.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention