EN
  • EN
  • DE

RR1220P-7800-B-E27-T5

Part No RR1220P-7800-B-E27-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183929-RR1220P-7800-B-E27-T5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RR1220P-7800-B-E27-T5 CAD Model

Description

The Susumu RR1220P-7800-B-E27-T5 is a high-precision thin film chip resistor designed for applications demanding exceptional accuracy and stability. As a product of Susumu, a manufacturer renowned for its thin film technology, this resistor ensures reliable performance in critical circuits.

Applications:

  • High-Precision Amplifiers: Used in amplifier circuits where accurate gain setting is crucial.
  • Voltage Dividers: Implemented in voltage divider networks for precise voltage scaling.
  • Current Sensing: Employed in current sensing circuits to accurately measure current flow.
  • Bridge Circuits: Utilized in bridge circuits for accurate measurement of physical parameters.
  • Calibration Equipment: Integrated into calibration equipment requiring high accuracy and stability.

Features:

  • Thin Film Construction: Provides excellent precision and stability due to the thin film resistive element.
  • Tight Tolerance: Offers a narrow resistance tolerance, ensuring consistent and accurate performance.
  • Low TCR: Minimizes resistance changes over a wide range of operating temperatures.
  • Small Form Factor: Compact size allows for high-density circuit board designs.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly lines.

Benefits:

  • Enhanced Accuracy: Provides precise and reliable performance in sensitive circuits.
  • Improved Stability: Maintains consistent resistance values over time and temperature variations.
  • Space Efficiency: Enables smaller and more compact circuit designs.
  • Extended Lifespan: Ensures long-term reliability and performance of electronic devices.
  • Reduced Drift: Minimizes resistance drift, leading to more stable circuit operation.

Additional Details:

The RR1220P series is known for its superior electrical characteristics and robust construction. The '7800' in the part number indicates a resistance value of 7800 Ohms. The 'B' likely represents the tolerance code. 'E27-T5' may refer to specific packaging details such as reel size or taping specifications for automated assembly. This resistor is commonly used in applications requiring high stability and precision, such as medical devices, industrial control systems, and test and measurement equipment. The thin film technology ensures low noise, high linearity, and excellent long-term stability. Susumu’s meticulous manufacturing process involves advanced sputtering techniques to create a homogeneous and highly controlled resistive layer, ensuring consistent and reliable performance across a wide range of operating conditions.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess