EN
  • EN
  • DE

CY95F334KTPMC-G-SNE2

Part No CY95F334KTPMC-G-SNE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MCU 16BIT LQFP / - Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95F334
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347745-CY95F334KTPMC-G-SNE2
Ultra Librarian 3D Model Ultra Librarian CY95F334KTPMC-G-SNE2 CAD Model

Description

The CY95F334KTPMC-G-SNE2 is a 32-bit Traveo™ microcontroller from Infineon Technologies. This microcontroller is designed for a range of automotive applications, providing a balance of performance, integration, and reliability. It is part of the Traveo™ family, known for its robust feature set and suitability for automotive environments.

Applications

  • Automotive Body Control Modules: Manages various body functions such as lighting, wipers, and door locks.
  • Automotive Instrument Clusters: Drives displays and manages user interface elements in instrument clusters.
  • HVAC (Heating, Ventilation, and Air Conditioning) Systems: Controls temperature and airflow within the vehicle cabin.
  • Automotive Gateway Control Modules: Facilitates communication between different vehicle networks (e.g., CAN, LIN).
  • Advanced Driver Assistance Systems (ADAS): Supports sensor processing and control functions for driver assistance features.

Features

  • 32-Bit ARM Cortex-M4F Core: Provides high-performance processing capabilities, including a floating-point unit for complex calculations.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: On-chip SRAM for runtime data storage and processing.
  • CAN (Controller Area Network) Interfaces: Enables robust in-vehicle communication through multiple CAN channels.
  • LIN (Local Interconnect Network) Interfaces: Supports cost-effective communication with distributed devices using the LIN protocol.
  • Timers and PWM (Pulse Width Modulation) Modules: Allows precise control of motor speeds, lighting, and other functions.
  • ADC (Analog-to-Digital Converters): Enables the microcontroller to interface with analog sensors and measure physical quantities.
  • Operating Voltage: Designed to operate within the automotive voltage range.
  • Operating Temperature Range: Suitable for the wide temperature range encountered in automotive environments.

Benefits

  • High Performance: The ARM Cortex-M4F core provides sufficient processing power for demanding automotive applications.
  • Robust Communication: CAN and LIN interfaces ensure reliable communication within the vehicle network.
  • Energy Efficiency: Designed for low power consumption, contributing to overall vehicle energy efficiency.
  • Integration: Integrated flash memory and SRAM reduce the need for external components, simplifying design and reducing cost.
  • Reliability: Designed for automotive environments, ensuring reliable operation under harsh conditions.

Technical Specifications

The CY95F334KTPMC-G-SNE2 microcontroller is based on the ARM Cortex-M4F core, balancing performance and power efficiency. It includes integrated flash memory for storing program code and SRAM for runtime data. The multiple CAN and LIN interfaces enable reliable in-vehicle communication. The timers, PWM modules, and ADCs allow precise control and monitoring of various automotive systems. It is designed to meet the stringent requirements of automotive applications, providing reliability and performance in challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess