The VP2206N3 is a high voltage N-Channel DMOS FET manufactured by Supertex, Inc. It is specifically designed for applications requiring high voltage switching and amplification.
Applications:
- High Voltage Power Supplies: Used in power supplies to regulate voltage and current in high-voltage environments.
- Solid State Relays: Employed in solid state relays (SSRs) for switching high-voltage loads.
- Piezo Driver: Used to drive piezoelectric transducers in various applications.
- High Voltage Amplifiers: Implemented in amplifiers for high-voltage signal amplification.
Features:
- High Voltage Operation: Designed for operation with high drain-source voltages.
- Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
- Fast Switching Speed: Enables high-frequency switching applications.
- Low Input Capacitance: Reduces gate drive requirements.
- Avalanche Ruggedness: Designed to withstand avalanche conditions.
Benefits:
- Efficient High Voltage Switching: Low RDS(on) and fast switching speed contribute to efficient high voltage switching.
- Reliable Operation: High voltage capability and avalanche ruggedness ensure reliable operation in demanding applications.
- Simplified Drive Circuitry: Low input capacitance reduces gate drive requirements, simplifying the drive circuitry.
Additional Details:
The VP2206N3 is typically available in a through-hole package, such as TO-92 or a surface mount package such as SOT-223. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It is essential to ensure proper heat sinking, especially when operating at high currents or high ambient temperatures. Consult the datasheet for detailed performance characteristics and application guidelines.