EN
  • EN
  • DE

1SMA5920BT3G

Part No 1SMA5920BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 2.5μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005372-1SMA5920BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name 1SMA5920B
Introduction Date August 30, 2005
ECCN EAR99
Country of Origin Malaysia, Morocco, Vietnam
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 1SMA5920BT3G CAD Model

Description

Product Overview: 1SMA5920BT3G - ON Semiconductor

The 1SMA5920BT3G, from the reputable manufacturer ON Semiconductor, is a robust Zener diode designed for applications requiring voltage regulation and ESD protection. This high-performance device is a reliable solution for a wide range of electronic circuits, offering precision voltage control and stability in a compact SMA package.

Key Features

  • Voltage Range: The 1SMA5920BT3G provides a nominal Zener voltage of 6.2V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this Zener diode can handle significant power levels, which is ideal for protecting sensitive components from voltage spikes and surges.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring protection against transient voltage events that can potentially damage electronic components.
  • Package: Packaged in a low-profile SMA (DO-214AC) package, the 1SMA5920BT3G is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on PCBs.
  • Temperature Stability: The Zener diode offers excellent stability over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The 1SMA5920BT3G is versatile and can be used in numerous applications, such as:

  • Voltage regulation modules in power supplies
  • Overvoltage and transient voltage protection circuits
  • Consumer electronics such as TVs, computers, and mobile devices
  • Telecommunication equipment
  • Automotive and industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5920BT3G is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance. The device also complies with RoHS directives, making it an environmentally friendly choice for modern electronic designs.

In summary, the 1SMA5920BT3G Zener diode from ON Semiconductor is an essential component for designers looking for a reliable voltage regulation solution. Its combination of power capacity, surge tolerance, and temperature stability, packaged in a convenient SMA outline, makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1259 $50.3600
970+ $0.1033 $100.2010
1,500+ $0.1001 $150.1500
2,070+ $0.0968 $200.3760
2,675+ $0.0936 $250.3800
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess