EN
  • EN
  • DE

TN2130K1

Part No TN2130K1
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1271467-TN2130K1
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2130K1 CAD Model

Description

The TN2130K1 is a high voltage N-channel enhancement-mode MOSFET manufactured by Supertex, Inc. It is designed for applications requiring high voltage switching and offers a robust solution for driving various loads. This MOSFET is known for its fast switching speed and efficient performance in high-voltage environments.

Applications:

  • Solid-state relays: Used in solid-state relays to switch high-voltage AC or DC loads.
  • LED lighting: Driving high-brightness LEDs in lighting applications.
  • High voltage power supplies: Used as switching elements in high voltage power supplies.
  • Motor control: Controlling small DC motors in high voltage environments.
  • DC-DC converters: Used in high voltage DC-DC converters.

Features:

  • High voltage capability: Designed to operate with high drain-source voltages.
  • N-channel enhancement mode: An N-channel MOSFET that turns on when a positive voltage is applied to the gate.
  • Fast switching speed: Enables efficient switching performance in high-frequency applications.
  • Low gate charge: Reduces switching losses and improves efficiency.
  • Avalanche energy rated: Can withstand repetitive avalanche conditions.

Benefits:

  • Efficient switching: Fast switching speed minimizes power loss during switching transitions.
  • High reliability: Robust design ensures reliable operation in demanding high-voltage applications.
  • Simplified drive circuitry: N-channel enhancement mode simplifies gate drive requirements.
  • Protection: Avalanche rating provides added protection against voltage transients.

Additional Details:

The TN2130K1 comes in a variety of packages, including through-hole and surface-mount options. The gate threshold voltage is typically specified within a certain range, and it is important to ensure that the gate drive voltage is sufficient to fully turn on the MOSFET. The maximum drain current and power dissipation ratings should be carefully considered to prevent damage to the device. This MOSFET is often used in applications where a high voltage and fast switching are required, offering a combination of performance and reliability.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6207 $58.9665
230+ $0.5094 $117.1620
355+ $0.4934 $175.1570
485+ $0.4775 $231.5875
630+ $0.4617 $290.8710
840+ $0.4139 $347.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess