EN
  • EN
  • DE

SUPERMICRO SYS-8048B-TRFT - SuperServer SYS-8048B-TRFT X10QBI 4U 24x3.5

Part No SUPERMICRO SYS-8048B-TRFT - SuperServer SYS-8048B-TRFT X10QBI 4U 24x3.5
Manufacturer Supermicro
Catalog Server
Description SuperServer SYS-8048B-TRFT X10QBI 4U 24x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435892-SUPERMICRO SYS-8048B-TRFT - SuperServer SYS-8048B-TRFT X10QBI 4U 24x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-8048B-TRFT - SuperServer SYS-8048B-TRFT X10QBI 4U 24x3.5 CAD Model

Description

The SUPERMICRO SYS-8048B-TRFT SuperServer is a powerhouse designed for extreme performance and high capacity in data-intensive applications such as data centers, enterprise IT, big data, HPC, and more. Housed in a 4U rackmount chassis, this server is based on the Super X10QBI motherboard, supporting quad Intel Xeon E7-8800/4800 v3/v4 series processors. This configuration provides an immense amount of processing power for the most demanding tasks. It features 24 hot-swap 3.5"" drive bays, delivering high storage capacity and flexibility for growth. With support for up to 6TB of DDR3 memory across 96 DIMM slots, it offers vast memory capacity to handle large datasets and memory-intensive applications. The server includes redundant, platinum-level power supplies, ensuring reliable service and uninterrupted operation in mission-critical environments. Networking is provided through integrated quad Gigabit Ethernet LAN, with options for additional network upgrades, supporting high-speed connectivity and efficient data transfers. The SYS-8048B-TRFT also provides advanced security and management features, including hardware monitoring, IPMI 2.0 with virtual media over LAN, and KVM-over-LAN support, allowing for convenient remote administration. This SuperServer is engineered for businesses that need extreme processing power, high memory capacity, and substantial storage capability, all within a robust and scalable architecture.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess