EN
  • EN
  • DE

IBM 01EJ017 - IBM 2.5inch SAS 10K 900GB HDD

Part No IBM 01EJ017 - IBM 2.5inch SAS 10K 900GB HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 2.5inch SAS 10K 900GB HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418635-IBM 01EJ017 - IBM 2.5inch SAS 10K 900GB HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01EJ017 - IBM 2.5inch SAS 10K 900GB HDD CAD Model

Description

The IBM 01EJ017 represents a significant leap in data storage technology, offering a high-performance solution for enterprises that require both speed and reliability. This 2.5-inch SAS Hard Disk Drive (HDD) features a rotational speed of 10,000 revolutions per minute (RPM), enabling quick access to data and efficient processing of workloads. With a storage capacity of 900GB, it provides ample space for critical applications, databases, and data warehousing needs. The drive utilizes a Serial Attached SCSI (SAS) interface, renowned for its high throughput and enterprise-grade reliability. It is engineered to meet the demands of high-density data environments and is an ideal choice for data centers and business-critical applications. The IBM 01EJ017 is designed for compatibility with select IBM systems, ensuring seamless integration and optimal performance. This HDD also includes advanced features such as error checking and correction (ECC), which enhances data integrity and reliability. Its rugged design and built-in safeguards provide resilience against data loss due to physical shocks or environmental factors, making it a robust solution for businesses with demanding storage requirements.

You May Also Be Interested in

IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess