EN
  • EN
  • DE

DELL 400-AHLS - 2TB 7.2K 2.5 SAS 12G 400-AHLS

Part No DELL 400-AHLS - 2TB 7.2K 2.5 SAS 12G 400-AHLS
Manufacturer Dell
Catalog Hard Drives
Description DELL 2TB 7.2k NL-SAS 2.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392160-DELL 400-AHLS - 2TB 7.2K 2.5 SAS 12G 400-AHLS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AHLS - 2TB 7.2K 2.5 SAS 12G 400-AHLS CAD Model

Description

The DELL 400-AHLS HDD is a robust and reliable storage solution designed to meet the needs of businesses and data centers requiring large storage capacities without compromising on performance. With a 2 terabyte (TB) capacity, it offers plentiful space for storing large volumes of data including documents, databases, multimedia files, and backups. The 2.5-inch form factor ensures compatibility with a wide array of servers and storage systems, making it a versatile choice for expanding storage infrastructure. Operating at a spindle speed of 7,200 revolutions per minute (RPM), the drive strikes an optimal balance between capacity, performance, and cost. This speed allows for reliable data access and transfers, making it suitable for applications that require consistent performance such as file sharing, archiving, and light database applications. The integration of the SAS (Serial Attached SCSI) 12Gbps interface marks a significant improvement in data transfer speeds compared to older generations. This enhancement facilitates faster read/write operations, crucial for environments where time and efficiency are of the essence. DELL’s commitment to quality is evident in the 400-AHLS, which is built to endure the rigorous demands of 24/7 operation in server and storage environments. Its durability and reliability are complemented by DELL’s support and compatibility with a broad range of DELL servers and storage systems, ensuring a seamless and harmonious integration into existing IT infrastructures. In summary, the DELL 400-AHLS is an excellent HDD choice for organizations looking to strike a balance between high storage capacity, dependable performance, and cost-effectiveness. It is especially suited for businesses aiming to expand their storage capabilities with a durable and compatible solution.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess