EN
  • EN
  • DE

SUPERMICRO PWS-2K05A-1R - Supermicro 2000W Titanium AC Power supply

Part No SUPERMICRO PWS-2K05A-1R - Supermicro 2000W Titanium AC Power supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-2K05A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435756-SUPERMICRO PWS-2K05A-1R - Supermicro 2000W Titanium AC Power supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K05A-1R - Supermicro 2000W Titanium AC Power supply CAD Model

Description

The SUPERMICRO PWS-2K05A-1R represents the pinnacle of power supply design, delivering an astonishing 2000W of power for the most demanding server and high-performance computing environments. It is Titanium-rated, the highest efficiency certification for power supplies, ensuring operational efficiency of 96% or higher at 50% load. This unparalleled efficiency translates into significant energy savings and reduced heat output, which, in turn, lowers cooling requirements and operational costs. Designed for redundancy, it ensures uninterrupted power supply with its dual-module configuration, making it an essential component for mission-critical systems where downtime is not an option. The power supply is engineered to fit seamlessly into compatible Supermicro chassis, offering a hot-swappable feature for easy maintenance and minimal disruption. It incorporates advanced protection features, including overcurrent, overvoltage, and overtemperature protection, safeguarding your investment in high-end computing hardware.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-721P-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess