EN
  • EN
  • DE

SUPERMICRO PWS-721P-1R - Supermicro 720W 1U Redundant Power Supply

Part No SUPERMICRO PWS-721P-1R - Supermicro 720W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-721P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435758-SUPERMICRO PWS-721P-1R - Supermicro 720W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-721P-1R - Supermicro 720W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-721P-1R is an advanced 720W redundant power supply unit designed to meet the needs of high-demand 1U rack servers. This power supply is engineered to provide reliable, uninterrupted power, making it an indispensable component for enterprise-level IT infrastructures where system availability is paramount. It features an energy-efficient design with a certification that ensures significant energy savings, contributing to more sustainable operations and reduced operational expenses. The hot-swappable functionality of this PSU enables easy replacement and maintenance without the need to power down connected systems, enhancing overall system uptime. With built-in protection circuits, it guards against power irregularities, securing your investment in critical IT equipment. Designed for compatibility with Supermicro server systems, the PWS-721P-1R is the power supply of choice for businesses seeking to optimize their server performance and reliability.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess