EN
  • EN
  • DE

SUPERMICRO PWS-1K05A-1R - Supermicro 1000W 1U Redundant Power Supply

Part No SUPERMICRO PWS-1K05A-1R - Supermicro 1000W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K05A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435735-SUPERMICRO PWS-1K05A-1R - Supermicro 1000W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K05A-1R - Supermicro 1000W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-1K05A-1R is a robust 1000W power supply unit designed for high-availability server environments where continuous operation is crucial. It offers a redundant configuration in a compact 1U form factor, ensuring that servers remain operational even in the event of a PSU failure. This makes it particularly suited for critical applications in data centers and enterprises. The power supply features an efficient design that minimizes energy waste, thereby reducing operating costs. It includes hot-swap capability for easy replacement without system downtime, along with a modular cable design for simple system integration. Advanced protective measures guard against power-related anomalies, ensuring the longevity and reliability of connected server components. With its high power output and redundancy, the PWS-1K05A-1R is an excellent solution for supporting Supermicro's high-performance server platforms.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess