EN
  • EN
  • DE

SUPERMICRO CSE-836-X10SRI-F - Supermicro CSE-836 X10SRI-F 3U Server 16x3.5

Part No SUPERMICRO CSE-836-X10SRI-F - Supermicro CSE-836 X10SRI-F 3U Server 16x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-836 X10SRI-F 3U Server 16x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435866-SUPERMICRO CSE-836-X10SRI-F - Supermicro CSE-836 X10SRI-F 3U Server 16x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-836-X10SRI-F - Supermicro CSE-836 X10SRI-F 3U Server 16x3.5 CAD Model

Description

The SUPERMICRO CSE-836 X10SRI-F is a high-end 3U rackmount server chassis designed for versatility and high-density storage configurations. With support for the Supermicro X10SRI-F motherboard, this server chassis is optimized for enterprise-level applications, including data centers, cloud computing, and virtualization. It features 16 hot-swap 3.5"" drive bays, allowing for a substantial storage capacity that can accommodate both SAS and SATA drives, delivering flexibility for various storage needs. Additionally, the chassis includes a high-efficiency 920W redundant power supply, ensuring reliable power delivery even in the most demanding workloads. The CSE-836 also comes with advanced cooling solutions, incorporating three 5.25"" peripheral drive bays and seven low-profile expansion slots for additional hardware upgrades. Its tool-less design simplifies maintenance and upgrades, making it user-friendly and easy to manage. Overall, the Supermicro CSE-836 X10SRI-F server chassis is a robust, scalable solution ideal for businesses seeking to deploy a powerful storage server with outstanding reliability and flexibility.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess