EN
  • EN
  • DE

IBM 8205-E6D-EPCP - P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20

Part No IBM 8205-E6D-EPCP - P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Manufacturer IBM
Catalog Server
Description P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421099-IBM 8205-E6D-EPCP - P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-E6D-EPCP - P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20 CAD Model

Description

The IBM 8205-E6D-EPCP represents an advanced model of the IBM Power7+ 740 series, optimized for high performance and efficiency. With a 6-core processor clocked at 4.2 GHz, this server is tailored for businesses that demand swift processing capabilities and superior performance for their workloads. It comes equipped with PowerVM Standard, offering robust virtualization technologies that enable more efficient resource utilization, simpler IT management, and reduced costs through server consolidation. This model's support for 1x 5250 emulation session underlines its compatibility with legacy applications, ensuring businesses can maintain continuity while benefiting from modern server technology. Given its P20 software tier classification, the server caters to medium to large businesses looking to optimize their IT infrastructure with a reliable, powerful, and scalable server solution. The IBM 8205-E6D-EPCP exemplifies a balance between performance and adaptability, suitable for a wide array of business applications and environments.

You May Also Be Interested in

Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess