EN
  • EN
  • DE

IBM 8284-21A-EPXP-1-5US - S812 Server - 1-Core - 1 x OS - 5 Users - P05

Part No IBM 8284-21A-EPXP-1-5US - S812 Server - 1-Core - 1 x OS - 5 Users - P05
Manufacturer IBM
Catalog Server
Description S812 Server - 1-Core - 1 x OS - 5 Users - P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421031-IBM 8284-21A-EPXP-1-5US - S812 Server - 1-Core - 1 x OS - 5 Users - P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8284-21A-EPXP-1-5US - S812 Server - 1-Core - 1 x OS - 5 Users - P05 CAD Model

Description

The IBM 8284-21A-EPXP-1-5US is part of the S812 server series, designed to deliver solid computing performance for small businesses or remote office environments. This model features a single-core processor, making it an efficient solution for running dedicated applications or light workloads such as file and print services, or as an application server for small-scale operations. This server comes with licensing for one operating system and is capable of supporting up to 5 users, positioning it within the P05 software tier. It is tailored for organizations that require a compact, economical server solution without the need for extensive computing resources. The S812 server offers a blend of reliability, simplicity, and efficiency, with compatibility for running IBM i, AIX, or Linux operating systems. This flexibility allows businesses to leverage the server for a variety of purposes while ensuring a secure and stable IT environment. The server's design focuses on minimizing power consumption and optimizing space, benefiting organizations conscious of their energy usage and physical data center space. With its straightforward management tools and robust security features, the IBM 8284-21A-EPXP-1-5US is an ideal choice for small businesses looking for an affordable entry into the Power Systems ecosystem.

You May Also Be Interested in

Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess