EN
  • EN
  • DE

DELL HMAA8GR7CJR4N-XN - 64GB 2Rx4 PC4-25600AA-R DDR4-3200MHz

Part No DELL HMAA8GR7CJR4N-XN - 64GB 2Rx4 PC4-25600AA-R DDR4-3200MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 64GB 2Rx4 PC4-25600AA-R DDR4-3200MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394448-DELL HMAA8GR7CJR4N-XN - 64GB 2Rx4 PC4-25600AA-R DDR4-3200MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMAA8GR7CJR4N-XN - 64GB 2Rx4 PC4-25600AA-R DDR4-3200MHz CAD Model

Description

The DELL HMAA8GR7CJR4N-XN represents the pinnacle of memory technology with a colossal 64GB DDR4 module, designed to cater to the most rigorous computing requirements. Running at an impressive speed of 3200MHz, it is at the forefront of DDR4 technology, offering unparalleled data transfer rates to keep up with today's high-performance computing environments. The memory's 2Rx4 configuration ensures a balanced approach to density and speed, enabling significant improvements in multitasking and processing capabilities for servers and high-end workstations. The PC4-25600AA-R classification denotes top-tier performance and reliability for applications requiring immense bandwidth and latency-sensitive tasks. Equipped with ECC, this RAM module is essential for systems where data integrity is critical, making it ideal for scientific computing, large databases, and virtualization infrastructures. Its compatibility with Dell's latest hardware ensures that businesses and power users can drastically enhance system performance and tackle complex challenges with confidence.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess