EN
  • EN
  • DE

08FMN-SMT-A-TF

Part No 08FMN-SMT-A-TF
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 8POS 1.00MM R/A / 8 Position FFC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Product Status Obsolete
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Standard Package 2,000
Win Source Part Number 1333321-08FMN-SMT-A-TF
Ultra Librarian 3D Model Ultra Librarian 08FMN-SMT-A-TF CAD Model

Description

The 1333321-08FMN-SMT-A-TF from JST Sales America Inc. is a black colored low insertion force (LIF) FFC, FPC (Flat Flexible) Connector Assembly.

  • Number of Positions: 8
  • Pitch: 0.039" (1.00mm)
  • Termination: solder
  • Contact Finish: tin
  • Voltage Rating: 50V
  • Height Above Board: 0.118" (3.00mm)
  • Cable End Type: straight
  • Housing Material: polyamide (PA6T), nylon 6T
  • Mounting Type: surface mount, right angle mountable
  • Operating Temperature: -25°C ~ 85°C

You May Also Be Interested in

AVX Corporation
046214020010800 KYOCERA AVX FFC & FPC Connectors 20P 0.50mm datasheet, inventory, & pricing.
Lowest to $0.9314
Molex, LLC
39-53-2084 Molex FFC & FPC Connectors 8CKT RA THRUHOLE ZIF TOP CONTACT datasheet, inventory, & pricing.
Need more? Email Us
AVX Corporation
046232130103800+ KYOCERA AVX FFC & FPC Connectors FPC 1.0MM 30POS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657
Molex, LLC
52559-0672 Molex FFC & FPC Connectors 6P SMT VERT ZIF .02 LEAD FREE / RoHS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
SMD,P=1mm FFC, FPC (Flat Flexible) Connector Assemblies RoHS
Lowest to $0.7277
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
505110-0492 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 4Ckt datasheet, inventory, & pricing.
Lowest to $0.3202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4747 $59.3375
300+ $0.3896 $116.8800
460+ $0.3774 $173.6040
635+ $0.3652 $231.9020
820+ $0.3531 $289.5420
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess