EN
  • EN
  • DE

SUPERMICRO CBL-0484L - Supermicro SATA Round Straight-Straight 55cm Cable

Part No SUPERMICRO CBL-0484L - Supermicro SATA Round Straight-Straight 55cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-0484L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434922-SUPERMICRO CBL-0484L - Supermicro SATA Round Straight-Straight 55cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0484L - Supermicro SATA Round Straight-Straight 55cm Cable CAD Model

Description

Expanding on the quality and design of its SATA cable line, Supermicro's CBL-0484L offers a longer 55cm cable for greater flexibility and reach within larger server cases and complex configurations. This durable, round SATA cable connects motherboards to SATA hard drives, SSDs, or optical drives with straight connectors on both ends, facilitating a secure and straightforward installation. Its extended length is particularly beneficial in full-sized towers and racks where components are widely spaced, ensuring a tidy and efficient cable management system. The round cable design minimizes air resistance, promoting better airflow and cooling, critical in maintaining optimal performance and longevity of system components. Suitable for high-speed data applications, the CBL-0484L is the ideal choice for system builders and IT professionals seeking reliable, high-quality internal storage connectivity options that support high data integrity and fast data access.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess