EN
  • EN
  • DE

SUPERMICRO CBL-0421L - Supermicro Internal MiniSAS 55cm Cable

Part No SUPERMICRO CBL-0421L - Supermicro Internal MiniSAS 55cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434908-SUPERMICRO CBL-0421L - Supermicro Internal MiniSAS 55cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0421L - Supermicro Internal MiniSAS 55cm Cable CAD Model

Description

The SUPERMICRO CBL-0421L cable is a high-quality internal MiniSAS cable designed to facilitate reliable and efficient connectivity within server environments. At 55cm in length, this cable offers ample flexibility for connecting multiple storage devices to a single SAS controller, enabling high-speed data transfers and efficient management of server storage systems. The CBL-0421L is built to support the SAS 6Gb/s interface, ensuring compatibility with a broad range of SAS and SATA hard drives and solid-state drives. Its durable construction guarantees reliable performance in challenging operational conditions, making it an ideal choice for enterprise-level servers and data centers. The cable features a MiniSAS (SFF-8087) connector on one end, providing a secure connection to the SAS controller, while the other end is designed to interface with up to four SAS/SATA drives, allowing for significant storage expandability and flexibility in system design. Whether upgrading an existing server or building a new one, the CBL-0421L is critical for ensuring high-performance, reliable storage configurations.

You May Also Be Interested in

NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess