EN
  • EN
  • DE

NETAPP 112-00196 - NetApp Cable Ethernet RJ45 CAT6 5m

Part No NETAPP 112-00196 - NetApp Cable Ethernet RJ45 CAT6 5m
Manufacturer NetApp
Catalog Cables
Description NetApp Cable Ethernet RJ45 CAT6 5m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1433586-NETAPP 112-00196 - NetApp Cable Ethernet RJ45 CAT6 5m
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 112-00196 - NetApp Cable Ethernet RJ45 CAT6 5m CAD Model

Description

The NETAPP 112-00196 is a premium 5-meter Ethernet RJ45 CAT6 cable, meticulously designed to meet the high-speed connectivity requirements of sophisticated networking infrastructures, including those involving NetApp's advanced storage solutions. With the capability to support data transfer speeds of up to 10 Gbps, this CAT6 cable ensures that your network operates at peak efficiency, making it perfect for both data center environments and business networks requiring reliable high-speed connections. Its increased length allows for more flexibility in connecting devices that are further apart, without sacrificing signal integrity or speed. The inclusion of RJ45 connectors makes this cable highly versatile, ensuring it is compatible with a wide range of Ethernet-enabled devices beyond NetApp products, including routers, switches, and servers. The cable's build quality features enhanced shielding against interference, maintaining signal purity and ensuring uninterrupted data transmission. This is crucial for applications requiring consistent high-speed data access, such as cloud computing, online transaction processing, and big data analytics. Opting for the NETAPP 112-00196 CAT6 cable signifies a commitment to superior network performance, stability, and reliability.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess