EN
  • EN
  • DE

SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W

Part No SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Manufacturer Supermicro
Catalog CPU
Description Intel E7-2860 2.26GHz 10C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435105-SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W CAD Model

Description

The SUPERMICRO AT80615005781AB integrates the Intel E7-2860 processor, a high-end CPU designed to meet the needs of mission-critical servers and applications. Operating at 2.26GHz and featuring ten cores along with a substantial 24MB cache, it offers exceptional processing capabilities for complex workloads and data-intensive operations. With a TDP of 130W, it is built for environments where performance and reliability are paramount. The processor also supports Intel Hyper-Threading Technology, doubling the available processing threads to enhance multitasking and efficiency in demanding applications. Furthermore, it is equipped with Intel Virtualization Technology, optimizing performance in virtualized deployments. The SUPERMICRO AT80615005781AB, with its robust performance and compatibility with Supermicro's server solutions, is ideal for enterprise applications requiring high throughput, scalability, and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess