EN
  • EN
  • DE

FUJITSU CD8069504193501-FU - Intel GOLD 5222 3.80GHz 4C 16.5M 105W

Part No FUJITSU CD8069504193501-FU - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401914-FUJITSU CD8069504193501-FU - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504193501-FU - Intel GOLD 5222 3.80GHz 4C 16.5M 105W CAD Model

Description

The FUJITSU CD8069504193501-FU features the Intel Xeon Gold 5222 processor, a high-performance CPU designed to meet the demands of enterprise applications, including virtualization, high-performance computing (HPC), and database applications. The Intel GOLD 5222 operates at a remarkable base frequency of 3.80GHz, making it one of the fastest in its class. It encompasses 4 cores and 8 threads, delivering stellar performance for workloads that benefit from high clock speeds. This processor is equipped with a generous 16.5MB of cache, facilitating rapid data access and processing efficiency for complex operations. With a thermal design power (TDP) of 105W, it ensures optimized energy consumption while maintaining formidable performance levels. The processor features Intel Turbo Boost Technology, allowing it to dynamically increase its operating frequency to handle demanding tasks, thereby enhancing its performance capabilities when required. It supports advanced security features like Intel Trusted Execution Technology (TXT) and Intel Software Guard Extensions (SGX), providing robust security measures for data protection and application execution. The Intel GOLD 5222 also supports high-speed DDR4 memory, which, when combined with its high-frequency operation, results in a system that excels in responsiveness and throughput. Additionally, its compatibility with Intel Optane Memory accelerates storage devices for faster data access, making this processor suitable for environments where speed and efficiency are paramount. The FUJITSU CD8069504193501-FU, equipped with the Intel GOLD 5222 processor, is designed for users who require high-speed processing capabilities for their critical business applications, offering an excellent blend of performance, security, and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess