EN
  • EN
  • DE

SUPERMICRO AOM-TPM-9655V - Supermicro Security Hardware Device

Part No SUPERMICRO AOM-TPM-9655V - Supermicro Security Hardware Device
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro TPM MODULE TCG 1.2The Supermicro AOM-TPM-9655V is a security hardware device on the system board that will hold computer generated keys for encryption
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434851-SUPERMICRO AOM-TPM-9655V - Supermicro Security Hardware Device
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOM-TPM-9655V - Supermicro Security Hardware Device CAD Model

Description

The SUPERMICRO AOM-TPM-9655V is a Trusted Platform Module (TPM) designed to enhance the security features of Supermicro servers. This hardware-based security device offers facilities for secure generation of cryptographic keys, and capability to store sensitive information, such as passwords and encryption keys, in a manner that is protected from external software attacks and physical theft. Operating with TPM 2.0 specification, it provides a hardware-based approach to secure computing, supporting features such as secure boot, disk encryption (using BitLocker or similar), and platform integrity verification. The AOM-TPM-9655V is ideal for businesses and organizations looking to harden the security posture of their computing infrastructure against a wide range of threats, from physical tampering to sophisticated malware.

You May Also Be Interested in

EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess