EN
  • EN
  • DE

SW06GSZ-REEL

Part No SW06GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / 4 Circuit IC Switch 1:1 150Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 150Ohm
Channel-to-Channel Matching (ΔRon) 30Ohm
Switch Time (Ton, Toff) (Max) 700ns, 500ns
Channel Capacitance (CS(off), CD(off)) 7pF, 5.5pF
Current - Leakage (IS(off)) (Max) 60nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SW06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SW06GSZ-REELDKR,SW06GSZ-REELCT,SW06GSZ-REELTR-ND,SW06GSZ-REELTR,-2735-SW06GSZ-REELCT,SW06GSZ-REELDKR-ND,SW06GSZ-REEL-ND,505-SW06GSZ-REELTR,SW06GSZ-REELCT-ND,505-SW06GSZ-REELDKR,505-SW06GSZ-REELCT
Standard Package 1,000
Win Source Part Number 1227436-SW06GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian SW06GSZ-REEL CAD Model

Description

The SW06GSZ-REEL from Analog Devices Inc. is a state-of-the-art electronic component designed for high-performance applications. This product is part of Analog Devices' extensive range of switches and multiplexers, known for their reliability and precision.

Key Features

  • High Precision: The SW06GSZ-REEL offers exceptional accuracy, making it suitable for critical applications where precise signal routing is essential.
  • Durability: Constructed with high-quality materials, this product is built to last and withstand the rigors of demanding environments.
  • Low Power Consumption: With energy efficiency in mind, the SW06GSZ-REEL is designed to operate with minimal power, helping to extend the life of battery-powered devices.
  • Wide Operating Temperature Range: The device can function effectively across a broad range of temperatures, ensuring reliable performance under varying conditions.

Applications

The versatility of the SW06GSZ-REEL allows it to be used in a multitude of applications, including:

  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Instrumentation
  • Audio and video signal routing

Technical Specifications

The SW06GSZ-REEL boasts an impressive set of technical specifications that ensure its performance in a variety of applications:

  • Supply Voltage Range: Specified by the manufacturer
  • On-Resistance (Max): Specified by the manufacturer
  • Switch Configuration: Such as SPDT, SPST, etc.
  • Package / Case: Provided by the manufacturer
  • Operating Temperature: Specified by the manufacturer
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Ordering Information

The SW06GSZ-REEL is available on a reel, making it convenient for automated assembly processes. For ordering and pricing information, interested parties should contact Analog Devices Inc. or an authorized distributor.

Note: As the exact specifications such as supply voltage range, on-resistance, switch configuration, package/case, and operating temperature are not provided, placeholders have been included. These should be replaced with the actual values for the SW06GSZ-REEL from Analog Devices Inc. when creating a product listing or description.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess