EN
  • EN
  • DE

SUPERMICRO CM8062001048200 - Intel E5-2407 2.2GHz 4C 10M 80W

Part No SUPERMICRO CM8062001048200 - Intel E5-2407 2.2GHz 4C 10M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5-2407 2.2GHz 4C 10M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435106-SUPERMICRO CM8062001048200 - Intel E5-2407 2.2GHz 4C 10M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8062001048200 - Intel E5-2407 2.2GHz 4C 10M 80W CAD Model

Description

The SUPERMICRO CM8062001048200 is powered by the Intel E5-2407 processor, an entry-level server solution designed for the foundational needs of small businesses and data centers. This quad-core processor operates at a steady 2.2 GHz, providing reliable performance for basic server functionalities such as file sharing, print services, and office applications. The E5-2407 is equipped with 10 MB of Smart Cache, facilitating efficient data retrieval and processing for routine tasks. With a TDP of 80 watts, it manages to balance respectable processing capabilities with moderate energy consumption, fitting well into environments where operational overhead needs to be kept in check. The lack of Intel Turbo Boost and Hyper-Threading features underscores its position as a straightforward solution that prioritizes stability and simplicity over high-speed performance enhancements. Compatible with the Intel C600 series chipset, it provides a solid foundation for building cost-effective, dependable server systems for small-scale operations and light workloads, emphasizing long-term reliability and ease of management.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess