EN
  • EN
  • DE

SNK-P0046A4

Part No SNK-P0046A4
Manufacturer Supermicro
Catalog CPU
Description 2U Active CPU Heat Sink Socket LGA1150/1155
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438855-SNK-P0046A4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0046A4 CAD Model

Description

The SNK-P0046A4 is an innovative 2U Active CPU Heat Sink from Supermicro, specifically designed for sockets LGA1150 and LGA1155, supporting a wide range of Intel processors. This product is built to cater to the cooling needs of servers and high-end workstations operating in dense computing environments. It showcases Supermicro's expertise in server component design, with a focus on maximizing cooling efficiency in compact spaces. The heat sink features an optimal fan and fin configuration to ensure exceptional thermal management, keeping CPUs cool under various load conditions. Its compatibility with a broad spectrum of Supermicro motherboards and chassis ensures a seamless fit and easy installation, simplifying the process of building or upgrading server systems. For IT professionals committed to maintaining high performance and reliability in their server infrastructure, the SNK-P0046A4 represents a smart choice, combining durable construction with superior cooling technology.

You May Also Be Interested in

Supermicro
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess