EN
  • EN
  • DE

SPHE8202TC

Part No SPHE8202TC
Manufacturer Sunplus
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SUNPLUS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838562-SPHE8202TC
Ultra Librarian 3D Model Ultra Librarian SPHE8202TC CAD Model

Description

The SPHE8202TC is a DVD player system-on-a-chip (SoC) manufactured by Sunplus Technology. It integrates the essential functions required for DVD playback into a single chip, reducing component count and system cost. This chip is designed to provide high-quality audio and video decoding, along with comprehensive features for a versatile DVD player experience.

Applications

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features

  • Integrated DVD decoder supporting MPEG-2 video and Dolby Digital/DTS audio.
  • Built-in servo controller for CD/DVD drive management.
  • On-screen display (OSD) controller for user interface.
  • Multiple audio outputs, including stereo and multi-channel options.
  • Support for various disc formats, including DVD-Video, DVD-R/RW, CD-DA, CD-R/RW, and MP3/JPEG CDs.
  • Macrovision copy protection support.
  • Progressive scan video output for enhanced picture quality.
  • Built-in USB interface for media playback from external storage devices.

Benefits

  • Reduced system cost due to high integration.
  • Improved system reliability with fewer components.
  • Enhanced audio and video quality.
  • Versatile media playback capabilities.
  • Easy integration into DVD player designs.

Additional Details

The SPHE8202TC is typically packaged in a LQFP (Low Profile Quad Flat Package). It requires a power supply of 3.3V and 1.8V. This chip supports various memory interfaces for storing firmware and temporary data during playback. The specific memory requirements depend on the DVD player features and software implementation. The operating temperature range is typically between 0°C and 70°C. The chip also incorporates power management features to minimize power consumption during operation and standby modes. It supports multiple languages for OSD and subtitle display. The integrated servo controller ensures accurate disc reading and tracking, contributing to smooth playback performance. Sunplus provides comprehensive software development kits (SDKs) and technical support to assist manufacturers in developing DVD players based on the SPHE8202TC. This SoC is designed to meet the performance and cost requirements of entry-level and mid-range DVD player markets.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess