The SPHE8202LD is a DVD player system-on-a-chip (SoC) designed by Sunplus Technology, building upon the SPHE8202L. This chip integrates functionalities required for DVD playback and offers improvements in performance and feature sets. It aims to provide a cost-effective and efficient solution for DVD player manufacturers.
Applications:
- DVD Players
- DVD Recorders
- Portable DVD Players
- Home Theater Systems
Features:
- Enhanced DVD Decoder: Improved decoding capabilities for DVD video formats, including MPEG-2, compared to predecessor models.
- Expanded Audio Decoding: Supports a broader range of audio formats such as Dolby Digital (AC-3), DTS, MP3, and WMA.
- Advanced Video Output: Offers various video output options, including composite, component, S-Video, and potentially HDMI output for higher resolution displays.
- Memory Interface: Supports different types of memory configurations to optimize performance.
- USB Host Support: Enables playback of media files from USB storage devices.
- Copy Protection: Incorporates Macrovision and other copy protection mechanisms.
- Progressive Scan: Ensures high-quality video output.
Benefits:
- Cost Efficiency: Integrated design lowers the overall system cost.
- Simplified System Design: Reduces complexity in designing DVD players.
- Wide Format Support: Supports a diverse range of video and audio formats.
- Improved Output Quality: Delivers enhanced video and audio output.
- Reduced Bill of Materials: Requires fewer external components, lowering costs.
The SPHE8202LD features error correction for stable DVD playback and advanced power management for low power consumption. This SoC is designed to reduce the number of external components, thereby simplifying manufacturing and reducing costs. SPHE8202LD caters to the needs of both entry-level and mid-range DVD player manufacturers.