EN
  • EN
  • DE

LTC1771EMS8

Part No LTC1771EMS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Low Quiescent Current High Efficiency Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 089077-LTC1771EMS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1771EMS8 CAD Model

Description

LTC1771EMS8 High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771EMS8 from Linear Technology is a versatile and efficient step-down DC/DC controller that is designed to deliver high performance for a wide range of power management applications. This compact, feature-rich component is an ideal choice for engineers looking to create stable and reliable power supplies in space-constrained environments.

Key Features:

  • High Efficiency: Capable of converting input voltages ranging from 2.5V to 9.8V, the LTC1771EMS8 can efficiently deliver output voltages as low as 0.8V, making it suitable for modern low-voltage electronics.
  • Current Mode Operation: The device's current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing its performance in demanding situations.
  • Low Noise: A constant frequency operation, which can be set from 100kHz to 300kHz, allows for a predictable noise spectrum and the use of small, low-noise inductors and capacitors.
  • Low Dropout Operation: The LTC1771EMS8's low dropout operation ensures efficient performance even when the input voltage is very close to the output voltage, which is particularly useful for battery-powered devices.

Applications:

With its robust design and flexible features, the LTC1771EMS8 is well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • Telecommunications and networking systems
  • Automotive power systems
  • Industrial power supplies

Product Specifications:

The LTC1771EMS8 comes in a compact MSOP-8 package, offering a space-saving solution without compromising on power or thermal performance. It includes a range of built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under a variety of conditions.

In summary, the LTC1771EMS8 from Linear Technology is a high-efficiency, low-noise step-down DC/DC controller that offers a combination of performance, versatility, and reliability. Its wide input voltage range, low dropout capability, and constant frequency operation make it a top choice for designers in need of a power management solution that can meet the stringent demands of today's electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Conexant Systems
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6562 $61.2496
19+ $6.2820 $119.3580
29+ $6.0857 $176.4853
40+ $5.8893 $235.5720
51+ $5.6931 $290.3481
68+ $5.1042 $347.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess