EN
  • EN
  • DE

SPCP825A

Part No SPCP825A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338387-SPCP825A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPCP825A CAD Model

Description

The Sunplus SPCP825A is a microcontroller designed for embedded applications, commonly found in various consumer electronic devices. Its architecture and features are tailored towards providing a balance between processing power, low power consumption, and cost-effectiveness.

Applications:

  • Remote Controls: Utilized in remote controls for TVs, DVD players, and other home entertainment devices.
  • Toys and Games: Integrated into electronic toys, handheld games, and educational devices.
  • Simple Appliances: Used in controlling basic functions in appliances like fans, lights, and small kitchen gadgets.
  • Security Devices: Could potentially be incorporated in basic security systems like alarm sensors.

Features:

  • 8-bit Microcontroller Core: Based on an 8-bit architecture for efficient execution of control algorithms.
  • Internal ROM/Flash Memory: Includes on-chip memory for storing program code.
  • RAM: Features internal RAM for data storage during operation.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for timing and control functions.
  • UART/SPI Communication: Supports serial communication protocols like UART and SPI for data exchange with other peripherals.
  • Low Power Modes: Implements various low-power modes to minimize energy consumption in battery-operated devices.

Benefits:

  • Low Power Consumption: Designed for extended battery life in portable applications.
  • Cost-Effective: Provides a budget-friendly solution for mass-produced consumer electronics.
  • Small Footprint: Available in compact packages for space-constrained designs.
  • Easy Integration: Facilitates straightforward integration into existing systems with standard interfaces.

Additional Details:

The SPCP825A typically operates within a specific voltage range (e.g., 2.4V to 3.6V) and has a clock speed in the MHz range, which may vary depending on the application. It's often available in packages such as QFP (Quad Flat Package) or SOP (Small Outline Package). Programming is generally done using a dedicated programmer and development tools provided by Sunplus or third-party vendors. The specific memory sizes and pin configurations may differ slightly depending on the variant of the SPCP825A. The peripheral interfaces enable connection to a wide range of external components, such as LEDs, buttons, sensors, and communication modules. The low-power modes allow the device to enter sleep or idle states when not actively processing, which conserves energy and extends battery life.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,762 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess