EN
  • EN
  • DE

SPDA2000A

Part No SPDA2000A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338449-SPDA2000A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPDA2000A CAD Model

Description

The Sunplus SPDA2000A is a highly integrated system-on-chip (SoC) designed primarily for DVD player applications. This chip combines a DVD decoder, audio processor, video encoder, and various peripheral interfaces into a single, cost-effective solution. It's designed to provide smooth playback, decoding, and high-quality output for DVD entertainment systems.

Applications:

  • DVD Players
  • DVD Recorders
  • Portable DVD Players
  • Home Theater Systems
  • Automotive DVD Players

Features:

  • DVD Decoding: Supports MPEG-2 video decoding, ensuring compatibility with standard DVD video formats.
  • Audio Processing: Integrates Dolby Digital and DTS audio decoding for high-quality surround sound.
  • Video Output: Supports multiple video output formats, including composite, component, and S-Video, providing flexibility for connecting to various display devices.
  • Memory Interface: Incorporates an SDRAM interface to support external memory for smooth data processing and playback.
  • USB Support: Features a USB interface for connecting external storage devices and playing media files.
  • On-Screen Display (OSD): Provides OSD functionality for creating user-friendly menus and display information.
  • Region Code Control: Supports region code control to comply with DVD region restrictions.
  • Power Management: Includes power-saving features to optimize energy consumption.

Benefits:

  • Integrated Solution: Combines multiple functionalities into a single chip, reducing component count and system cost.
  • High-Quality Playback: Delivers smooth and reliable DVD playback with excellent video and audio quality.
  • Versatile Connectivity: Offers multiple video output options and USB support for connecting to various devices.
  • User-Friendly Interface: Provides OSD functionality for creating intuitive and customizable user interfaces.
  • Energy Efficient: Optimizes power consumption for extended battery life in portable applications.
  • Simplified Design: Streamlines the design process for DVD player manufacturers.

The SPDA2000A is designed to handle the complexities of DVD playback while maintaining a user-friendly interface. It features advanced error correction capabilities to ensure seamless playback even from discs with minor scratches or imperfections. The audio processing unit supports a wide range of audio formats, delivering a rich and immersive audio experience. The USB interface allows users to connect external storage devices, such as USB drives, and play media files directly through the DVD player.

The on-screen display (OSD) functionality allows for customizable user interfaces, enabling manufacturers to create branded and user-friendly DVD player experiences. The chip's power management features contribute to reduced energy consumption, making it suitable for both stationary and portable applications. The memory interface provides the necessary bandwidth for smooth data processing, preventing stuttering or buffering during playback. This ensures a smooth and consistent viewing experience for the user.

In conclusion, the Sunplus SPDA2000A is a versatile and efficient system-on-chip solution for DVD player applications. Its integrated features, robust performance, and cost-effectiveness make it a popular choice among consumer electronics manufacturers seeking to deliver high-quality DVD playback experiences. Its ability to handle both video and audio decoding, combined with its peripheral interfaces, make it a comprehensive solution for a variety of DVD player designs.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess