EN
  • EN
  • DE

LTC1014ACN

Part No LTC1014ACN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95403-LTC1014ACN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1014ACN CAD Model

Description

The LTC1014ACN is a high-performance quad operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This device integrates four independent op-amps into a single 14-pin DIP package, making it an excellent choice for applications requiring multiple amplification stages while minimizing space on the PCB.

Key Features

  • Low Power Consumption: The LTC1014ACN is designed for optimal power efficiency, which makes it suitable for battery-powered and portable applications where power conservation is critical.
  • Precision Performance: With its tight offset voltage specifications and low drift, this op-amp ensures high accuracy and stability, which is essential for precision instrumentation and control systems.
  • Wide Supply Range: The device can operate from a single 5V supply up to ±15V dual supplies, providing design flexibility for various applications.
  • High Input Impedance: The op-amp features a high input impedance, reducing the loading effect on the input source and making it suitable for high-impedance sensor interfaces.
  • Low Input Bias Current: The LTC1014ACN's low input bias current minimizes errors in applications with high source impedances, such as photodiode amplifiers.

Applications

The LTC1014ACN is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Active Filters and Signal Conditioning

Quality and Reliability

Linear Technology ensures that the LTC1014ACN meets the highest quality and reliability standards. Each device is rigorously tested to perform under various conditions, making it a reliable choice for critical and demanding applications.

Conclusion

In summary, the LTC1014ACN from Linear Technology is a precision quad operational amplifier that offers low power consumption, precision performance, and flexibility in supply voltage. Its integration of four op-amps in one package makes it a space-saving and cost-effective solution for complex analog circuits. Whether you're designing for industrial, automotive, or consumer electronics, the LTC1014ACN is an excellent choice for high-performance amplification needs.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess