The ST9014C is a cutting-edge silicon transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This NPN transistor is designed for general-purpose amplification and switching applications, making it a versatile component suitable for a wide range of electronic circuits.
Key Features
- High Current Gain: The ST9014C boasts a high current gain (hFE), typically around 200, which is essential for amplification purposes in electronic circuits.
- Low Voltage Operations: It operates at low voltages, with a maximum collector-emitter voltage (Vceo) of 50V, making it suitable for low-voltage applications.
- Collector Current: It can handle a continuous collector current (Ic) of up to 100mA, which is adequate for a range of light to medium power requirements.
- Power Dissipation: The device has a total power dissipation of 625mW, allowing it to manage a moderate amount of power without overheating.
- Compact Package: The ST9014C comes in a small TO-92 package, which is ideal for space-constrained applications.
Applications
The ST9014C is designed for general-purpose use in a variety of applications, including:
- Audio amplifiers and pre-amplifiers
- Signal amplification in radios and communication devices
- Driver stages in hi-fi systems and television sets
- Switching operations in consumer electronics
- Voltage regulation circuits
Quality and Reliability
As with all STMicroelectronics products, the ST9014C is manufactured to the highest quality standards. The device is designed to be robust and reliable, ensuring a long operational life even under challenging conditions. It is also supported by STMicroelectronics' comprehensive technical documentation and application support, making integration into your projects seamless and efficient.