EN
  • EN
  • DE

ME80201V1-000U-A99

Part No ME80201V1-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN 80X80X20MM 12VDC VAPO / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Vapo-Bearing™ 36.0 CFM (1.01m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® ME
Package Bulk
Voltage - Rated 12VDC
Dimension Square - 80mm L x 80mm H
Width 20.00mm
Air Flow 36.0 CFM (1.01m³/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 38.0dB(A)
Power (Watts) 1.56 W
RPM 3300 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 0.146 lb (66.22 g)
Current Rating (Amps) 0.130A
Voltage Range 6 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number ME80201V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 259-1992
Standard Package 1
Win Source Part Number 1119027-ME80201V1-000U-A99
Ultra Librarian 3D Model Ultra Librarian ME80201V1-000U-A99 CAD Model

Description

This is a MagLev ME series DC Brushless Fan manufactured by Sunon Fans.

  • Win Source Part Number: 1119027-ME80201V1-000U-A99
  • Voltage: 12VDC
  • Power: 1.56Watts
  • Fan Type: Tubeaxial
  • Bearing Type: Vapo-Bearing™
  • Noise Level: 38.0dB(A)
  • Lifetime: 70000 Hrs @ 40°C
  • Air Flow: 36.0 CFM (1.01m³/min)
  • Static Pressure: 0.180 in H2O (44.8 Pa)

You May Also Be Interested in

NMB Technologies Corporation
Need more? Email Us
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Wakefield-Vette
ULTRA THIN DC BLOWER 20X20X3.2MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess